Status: | Unknown |
---|---|
Series: | F461 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F461 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.470Uf 400V |Kemet F461BS474J400C | Newark Electronics |
CAP, 0.47UF, 400V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a F461BS474J400C?
Additional datasheets, footprints and schematics for F461BS474J400C are listed on our Part Details page. You can also find images and similar parts to F461BS474J400C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F461BS474J400C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F461BS474J400C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F461BS474J400C fall under?
The F461BS474J400C is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F461BS474J400C when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F461BS474J400C you can contact the distributor directly for product support, shipping queries etc.
Is the F461BS474J400C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F461BS474J400C have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F461BS474J400C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F461BS474J400C often in real-time on the comparison pages.
What if I can't find stock of F461BS474J400C?
You can fill out our help required form which you can use to request a quote for F461BS474J400C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.