Status: | Unknown |
---|---|
Series: | F461 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F461 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.220Uf 400V |Kemet F461BK224J400R | Newark Electronics |
CAP, 0.22UF, 400V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a F461BK224J400R?
Additional datasheets, footprints and schematics for F461BK224J400R are listed on our Part Details page. You can also find images and similar parts to F461BK224J400R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F461BK224J400R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F461BK224J400R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F461BK224J400R fall under?
The F461BK224J400R is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F461BK224J400R when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F461BK224J400R you can contact the distributor directly for product support, shipping queries etc.
Is the F461BK224J400R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F461BK224J400R have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F461BK224J400R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F461BK224J400R often in real-time on the comparison pages.
What if I can't find stock of F461BK224J400R?
You can fill out our help required form which you can use to request a quote for F461BK224J400R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.