Status: | Unknown |
---|---|
Series: | F461 Series |
RoHS: | Unknown |
Capacitance | 0.015µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F461 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.015Uf 630V |Kemet F461AG153J630C | Newark Electronics |
CAP, 0.015UF, 630V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a F461AG153J630C?
Additional datasheets, footprints and schematics for F461AG153J630C are listed on our Part Details page. You can also find images and similar parts to F461AG153J630C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F461AG153J630C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F461AG153J630C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F461AG153J630C fall under?
The F461AG153J630C is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F461AG153J630C when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F461AG153J630C you can contact the distributor directly for product support, shipping queries etc.
Is the F461AG153J630C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F461AG153J630C have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F461AG153J630C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F461AG153J630C often in real-time on the comparison pages.
What if I can't find stock of F461AG153J630C?
You can fill out our help required form which you can use to request a quote for F461AG153J630C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.