Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | Battery Condition Indicator |
---|---|
Meter Range | 0A to 5A |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 24mm |
External Length / Height | 48mm |
External Width | 48mm |
Meter Movement FSD | 0 to 5A |
Meter Size/Dimensions | 48mm x 48mm x 24mm |
Safety Category | CE |
BATTERY CHARGE METER, 0-5A | element14 |
Analogue Panel Meter, 8% Accuracy, Polarized Moving Iron, Battery Condition Indicator, 0A To 5A Rohs Compliant: Yes |Hobut F3PAM602-5A | Newark Electronics |
Where can I find additional details, specifications and documents for a F3PAM602-5A?
Additional datasheets, footprints and schematics for F3PAM602-5A are listed on our Part Details page. You can also find images and similar parts to F3PAM602-5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3PAM602-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3PAM602-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3PAM602-5A fall under?
The F3PAM602-5A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to F3PAM602-5A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3PAM602-5A you can contact the distributor directly for product support, shipping queries etc.
Is the F3PAM602-5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F3PAM602-5A have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for F3PAM602-5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3PAM602-5A often in real-time on the comparison pages.
What if I can't find stock of F3PAM602-5A?
You can fill out our help required form which you can use to request a quote for F3PAM602-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.