Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | Battery Condition Indicator |
---|---|
Meter Range | 0A to 20A |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 24mm |
External Length / Height | 48mm |
External Width | 48mm |
Meter Movement FSD | 0 to 20A |
Meter Size/Dimensions | 48mm x 48mm x 24mm |
Safety Category | CE |
Analogue Panel Meter, 8% Accuracy, Polarized Moving Iron, Battery Condition Indicator, 0A To 20A Rohs Compliant: Yes |Hobut F3PAM602-20A | Newark Electronics |
BATTERY CHARGE METER, 0-20A | element14 |
Where can I find additional details, specifications and documents for a F3PAM602-20A?
Additional datasheets, footprints and schematics for F3PAM602-20A are listed on our Part Details page. You can also find images and similar parts to F3PAM602-20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3PAM602-20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3PAM602-20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3PAM602-20A fall under?
The F3PAM602-20A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to F3PAM602-20A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3PAM602-20A you can contact the distributor directly for product support, shipping queries etc.
Is the F3PAM602-20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F3PAM602-20A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F3PAM602-20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3PAM602-20A often in real-time on the comparison pages.
What if I can't find stock of F3PAM602-20A?
You can fill out our help required form which you can use to request a quote for F3PAM602-20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.