Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | Battery Condition Indicator |
---|---|
Meter Range | 0A to 10A |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 24mm |
External Length / Height | 48mm |
External Width | 48mm |
Meter Movement FSD | 0 to 10A |
Meter Size/Dimensions | 48mm x 48mm x 24mm |
Safety Category | CE |
BATTERY CHARGE METER, 0-10A | element14 |
Analogue Panel Meter, 8% Accuracy, Polarized Moving Iron, Battery Condition Indicator, 0A To 10A Rohs Compliant: Yes |Hobut F3PAM602-10A | Newark Electronics |
Where can I find additional details, specifications and documents for a F3PAM602-10A?
Additional datasheets, footprints and schematics for F3PAM602-10A are listed on our Part Details page. You can also find images and similar parts to F3PAM602-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3PAM602-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3PAM602-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3PAM602-10A fall under?
The F3PAM602-10A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to F3PAM602-10A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3PAM602-10A you can contact the distributor directly for product support, shipping queries etc.
Is the F3PAM602-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F3PAM602-10A have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for F3PAM602-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3PAM602-10A often in real-time on the comparison pages.
What if I can't find stock of F3PAM602-10A?
You can fill out our help required form which you can use to request a quote for F3PAM602-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.