F381A476MSALZT Capacitors by KYOCERA AVX

CAP, TANT, POLYMER, 47UF, 10V, CASE S

Status: Unknown
Series: F38 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.64
1,532
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.23
1,532
in stock
Buy Now
Logo for element14
element14
from US$0.46
1,532
in stock
Buy Now
Logo for Avnet America
Avnet America
-
4,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.88
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 10V
Product Range F38 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code S
ESR 0.2ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap, Tant, Polymer, 47Uf, 10V, Case S | Newark Electronics
Tantalum Polymer Capacitor, 47 uF, 10 V, ± 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet America
Tantalum - NTP Conformal47 uF,10 V | AVX F381A476MSALZT | RS Americas
Tantalum Polymer Capacitor, 47 uF, 10 V, � 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F381A476MSALZT?

Additional datasheets, footprints and schematics for F381A476MSALZT are listed on our Part Details page. You can also find images and similar parts to F381A476MSALZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F381A476MSALZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F381A476MSALZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F381A476MSALZT fall under?

The F381A476MSALZT is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F381A476MSALZT when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F381A476MSALZT you can contact the distributor directly for product support, shipping queries etc.

Is the F381A476MSALZT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F381A476MSALZT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for F381A476MSALZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F381A476MSALZT often in real-time on the comparison pages.

What if I can't find stock of F381A476MSALZT?

You can fill out our help required form which you can use to request a quote for F381A476MSALZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay