Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,760
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | M |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0603 [1608 Metric] |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Tantalum Polymer Capacitor, 2.2 uF, 10 V, ± 20%, M, 500 mohm, 0603 [1608-09 Metric] | Avnet America |
Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603 | Newark Electronics |
Tantalum - NTP Conformal2.2 uF,10 V | AVX F381A225MMA | RS Americas |
CAP, 2.2µF, 10V, 20%, 0603 | Farnell |
Tantalum Polymer Capacitor, 2.2 uF, 10 V, � 20%, M, 500 mohm, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F381A225MMA?
Additional datasheets, footprints and schematics for F381A225MMA are listed on our Part Details page. You can also find images and similar parts to F381A225MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F381A225MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F381A225MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F381A225MMA fall under?
The F381A225MMA is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F381A225MMA when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F381A225MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F381A225MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F381A225MMA have stock available?
Authorised distributors including Chip One Stop, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for F381A225MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F381A225MMA often in real-time on the comparison pages.
What if I can't find stock of F381A225MMA?
You can fill out our help required form which you can use to request a quote for F381A225MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.