Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Motorized Impeller |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 280mm |
External Depth | 128.7mm |
Flow Rate - Metric | 33m³/min |
Flow Rate - Imperial | 1166cu.ft/min |
RoHS Compliant | Yes |
Dc Motorized Impeller, 280 X 129Mm, 24Vdc | Newark Electronics |
280 x 129 mm 24 V 1166 CFM 2150 RPM 77 dB Ball Bearing Mortorized Impeller | Future Electronics |
Blowers & Centrifugal Fans DC Radial Impeller, 280x129mm Round, 24VDC, 1173CFM | Sager |
Where can I find additional details, specifications and documents for a F280A3-113-D0520?
Additional datasheets, footprints and schematics for F280A3-113-D0520 are listed on our Part Details page. You can also find images and similar parts to F280A3-113-D0520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F280A3-113-D0520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F280A3-113-D0520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F280A3-113-D0520 fall under?
The F280A3-113-D0520 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to F280A3-113-D0520 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F280A3-113-D0520 you can contact the distributor directly for product support, shipping queries etc.
Is the F280A3-113-D0520 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F280A3-113-D0520 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for F280A3-113-D0520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F280A3-113-D0520 often in real-time on the comparison pages.
What if I can't find stock of F280A3-113-D0520?
You can fill out our help required form which you can use to request a quote for F280A3-113-D0520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.