Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Motorized Impeller |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 175mm |
External Depth | 69mm |
Flow Rate - Metric | 920m³/h |
Flow Rate - Imperial | 541cu.ft/min |
Bearing Type | Ball |
Blowers & Centrifugal Fans DC Radial Impeller, 175x69mm Round, 24VDC, 541CFM | Sager |
Motorized Impeller, 175Mm X 69Mm, 24Vdc | Newark Electronics |
FAN BLOWER, 175MM, 112.8W, 24VDC | element14 |
F175H Series ╪175 x 69 mm 4700 RPM 541 CFM 74 dB Motorized Impeller 4 Wire Fan | Future Electronics |
Where can I find additional details, specifications and documents for a F175H3-061-D0540?
Additional datasheets, footprints and schematics for F175H3-061-D0540 are listed on our Part Details page. You can also find images and similar parts to F175H3-061-D0540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F175H3-061-D0540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F175H3-061-D0540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F175H3-061-D0540 fall under?
The F175H3-061-D0540 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to F175H3-061-D0540 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F175H3-061-D0540 you can contact the distributor directly for product support, shipping queries etc.
Is the F175H3-061-D0540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F175H3-061-D0540 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for F175H3-061-D0540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F175H3-061-D0540 often in real-time on the comparison pages.
What if I can't find stock of F175H3-061-D0540?
You can fill out our help required form which you can use to request a quote for F175H3-061-D0540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.