Status: | Unknown |
---|---|
Series: | F161 Series |
RoHS: | Unknown |
Prices starting from US$0.79
Capacitance | 0.33µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | F161 Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
0,33 U Vdcv |Kemet F161SP334K050V | Newark Electronics |
Film Capacitors 50volts 0.33uF 10% LS 7.3mm | Rapid Electronics |
KEMET Film Capacitor Polyester 50V 10% +Tol 10% -Tol 330nF SMD 2824 | Distrelec |
CAP, 0.33UF, 50V, FILM | Farnell |
Capacitor Film 0.33uF 10% 50V 2-Pin 2824 T/R | Avnet America |
.33UF 50VDC 10% PET SMD | TTI Europe |
Where can I find additional details, specifications and documents for a F161SP334K050V?
Additional datasheets, footprints and schematics for F161SP334K050V are listed on our Part Details page. You can also find images and similar parts to F161SP334K050V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F161SP334K050V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F161SP334K050V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F161SP334K050V fall under?
The F161SP334K050V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F161SP334K050V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F161SP334K050V you can contact the distributor directly for product support, shipping queries etc.
Is the F161SP334K050V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F161SP334K050V have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for F161SP334K050V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F161SP334K050V often in real-time on the comparison pages.
What if I can't find stock of F161SP334K050V?
You can fill out our help required form which you can use to request a quote for F161SP334K050V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.