Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 16V |
Product Range | - |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0504 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 5A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance | 27pF |
Clamping Voltage | 27V |
External Depth | 1mm |
External Length / Height | 0.6mm |
External Width | 1.37mm |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Varistor |
Surge Current | 5A |
VARISTOR ARRAY, 0504, 27V, 27PF | Farnell |
Where can I find additional details, specifications and documents for a EZJZSV270DAK?
Additional datasheets, footprints and schematics for EZJZSV270DAK are listed on our Part Details page. You can also find images and similar parts to EZJZSV270DAK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJZSV270DAK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJZSV270DAK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJZSV270DAK fall under?
The EZJZSV270DAK is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to EZJZSV270DAK when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJZSV270DAK you can contact the distributor directly for product support, shipping queries etc.
Is the EZJZSV270DAK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJZSV270DAK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EZJZSV270DAK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJZSV270DAK often in real-time on the comparison pages.
What if I can't find stock of EZJZSV270DAK?
You can fill out our help required form which you can use to request a quote for EZJZSV270DAK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.