Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 6.7V |
Product Range | - |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 10A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance | 220pF |
Capacitance Measurement Frequency | 1MHz |
External Depth | 0.5mm |
External Length / Height | 0.5mm |
External Width | 1mm |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Varistor |
Surge Current | 10A |
Varistor Voltage @ 1mA | 12V |
Varistor, 10A, Mlv, 6.7V, 0402 | Newark Electronics |
Var MLV 6.7VDC 10A 12V 0402 SMD Paper T/R | Avnet America |
EXJZ Series Variable Resistor 220pF, Varistor 12V 0402 Case | Panasonic Electronic Components EZJZ0V120JA | RS Americas |
VARISTOR, 0402, 12V, 220PF | Farnell |
Where can I find additional details, specifications and documents for a EZJZ0V120JA?
Additional datasheets, footprints and schematics for EZJZ0V120JA are listed on our Part Details page. You can also find images and similar parts to EZJZ0V120JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJZ0V120JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJZ0V120JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJZ0V120JA fall under?
The EZJZ0V120JA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to EZJZ0V120JA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJZ0V120JA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJZ0V120JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJZ0V120JA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJZ0V120JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJZ0V120JA often in real-time on the comparison pages.
What if I can't find stock of EZJZ0V120JA?
You can fill out our help required form which you can use to request a quote for EZJZ0V120JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.