Status: | Unknown |
---|---|
Series: | EXV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 35V |
ESR | 0.12ohm |
Product Range | EXV Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 850mA |
Diameter | 10mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
330UF 35V 10X10.2 SMD | TTI Europe |
Cap, 330Uf, 35V, Alu Elec, Smd Rohs Compliant: Yes |Kemet EXV337M035A9PAA | Newark Electronics |
ALU Electrolytic, SMD, EXV, +105oC, 35VDC, 10uF, 10 x 10.2 | KEMET EXV337M035A9PAA | RS Americas |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EXV337M035A9PAA?
Additional datasheets, footprints and schematics for EXV337M035A9PAA are listed on our Part Details page. You can also find images and similar parts to EXV337M035A9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXV337M035A9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXV337M035A9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXV337M035A9PAA fall under?
The EXV337M035A9PAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EXV337M035A9PAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXV337M035A9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EXV337M035A9PAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXV337M035A9PAA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EXV337M035A9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXV337M035A9PAA often in real-time on the comparison pages.
What if I can't find stock of EXV337M035A9PAA?
You can fill out our help required form which you can use to request a quote for EXV337M035A9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.