Status: | Unknown |
---|---|
Series: | EXV Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
42,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
42,258
in stock
|
Buy Now | |
element14
from US$0.10
|
42,258
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
19,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 3.3µF |
Voltage Rating | 50V |
ESR | - |
Product Range | EXV Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 60mA |
Diameter | 4mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +105°C |
Smd Aluminium Electrolytic Capacitor, Exv Series, 3.3 F, 50 V, Radial Can - Smd, 4 Mm Rohs Compliant: Yes |Kemet EXV335M050A9BAA | Newark Electronics |
CAP, 3.3µF, 50V, RADIAL, SMD | element14 |
KEMET Alu Lytic Cap 50V 20% 3.3uF SMD 1717 | Distrelec |
Capacitors-SMD 50V 3.3uF 20% | Rapid Electronics |
Aluminum Electrolytic Capacitor, 3.3 uF, 50 V, ± 20%, 3000 hours @ 105°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EXV, +105oC, 50VDC, 4uF, 4 x 5.4 | KEMET EXV335M050A9BAA | RS Americas |
Where can I find additional details, specifications and documents for a EXV335M050A9BAA?
Additional datasheets, footprints and schematics for EXV335M050A9BAA are listed on our Part Details page. You can also find images and similar parts to EXV335M050A9BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXV335M050A9BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXV335M050A9BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXV335M050A9BAA fall under?
The EXV335M050A9BAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EXV335M050A9BAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXV335M050A9BAA you can contact the distributor directly for product support, shipping queries etc.
Is the EXV335M050A9BAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXV335M050A9BAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for EXV335M050A9BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXV335M050A9BAA often in real-time on the comparison pages.
What if I can't find stock of EXV335M050A9BAA?
You can fill out our help required form which you can use to request a quote for EXV335M050A9BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.