Status: | Unknown |
---|---|
Series: | EXE Series |
RoHS: | Unknown |
Prices starting from US$17.53
Antenna Type | Whip |
---|---|
Frequency Min | 902MHz |
Frequency Max | 960MHz |
Antenna Mounting | SMA Connector |
Gain | - |
VSWR | 1.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | EXE Series |
SVHC | No SVHC (15-Jan-2019) |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a EXE902SM?
Additional datasheets, footprints and schematics for EXE902SM are listed on our Part Details page. You can also find images and similar parts to EXE902SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXE902SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXE902SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXE902SM fall under?
The EXE902SM is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to EXE902SM when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXE902SM you can contact the distributor directly for product support, shipping queries etc.
Is the EXE902SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXE902SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for EXE902SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXE902SM often in real-time on the comparison pages.
What if I can't find stock of EXE902SM?
You can fill out our help required form which you can use to request a quote for EXE902SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.