Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | On |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Pushbutton Actuator Style | Mushroom |
RoHS Compliant | Yes |
Switch, Pushbutton, Dpst-2Nc, 5A, 250V | Newark Electronics |
Switch, E-Stop, DPST-2NC, On, Maintained, Red, IP65, 250VAC, 5A, Solder | EAO EUS-61-3440.415511LX | RS Americas |
EAO | Sager |
Where can I find additional details, specifications and documents for a EUS-61-3440.415511LX?
Additional datasheets, footprints and schematics for EUS-61-3440.415511LX are listed on our Part Details page. You can also find images and similar parts to EUS-61-3440.415511LX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EUS-61-3440.415511LX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EUS-61-3440.415511LX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EUS-61-3440.415511LX fall under?
The EUS-61-3440.415511LX is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to EUS-61-3440.415511LX when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EUS-61-3440.415511LX you can contact the distributor directly for product support, shipping queries etc.
Is the EUS-61-3440.415511LX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EUS-61-3440.415511LX have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Sager have stock available or on a lead time for EUS-61-3440.415511LX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EUS-61-3440.415511LX often in real-time on the comparison pages.
What if I can't find stock of EUS-61-3440.415511LX?
You can fill out our help required form which you can use to request a quote for EUS-61-3440.415511LX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.