Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Product Range | 61 Series |
---|---|
Contact Configuration | SPST-NC |
Switch Operation | On |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Illumination Color | - |
Contact Voltage DC Nom | - |
IP Rating | IP65 |
Switch, Pushbutton, Spst-Nc, 5A, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NC, 5A, 250V | element14 |
Pushbutton Switches (61-3440.414511LX) EMERGENCY STOP | Sager |
Where can I find additional details, specifications and documents for a EUS-61-3440.414511LX?
Additional datasheets, footprints and schematics for EUS-61-3440.414511LX are listed on our Part Details page. You can also find images and similar parts to EUS-61-3440.414511LX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EUS-61-3440.414511LX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EUS-61-3440.414511LX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EUS-61-3440.414511LX fall under?
The EUS-61-3440.414511LX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EUS-61-3440.414511LX when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EUS-61-3440.414511LX you can contact the distributor directly for product support, shipping queries etc.
Is the EUS-61-3440.414511LX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EUS-61-3440.414511LX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for EUS-61-3440.414511LX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EUS-61-3440.414511LX often in real-time on the comparison pages.
What if I can't find stock of EUS-61-3440.414511LX?
You can fill out our help required form which you can use to request a quote for EUS-61-3440.414511LX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.