Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W] (mm) | 14.7x13.2 |
---|---|
Height (mm) | 13.1 |
Inductance (μH) | 36 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 25.8 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 6.9 |
Weight (Typ.) (g) | 9 |
AEC-Q200 compliant | AEC-Q200 compliant |
Inductor, 24Uh, 6.9A, 30%, Smd | Newark Electronics |
WireWound SMD Inductor w/ Metal Core,24 uH +/-30% WireWound 6.9A Idc | Panasonic Electronic Components ETQPDH240DTV | RS Americas |
INDUCTOR, 24UH, 6.9A, 30%, SMD | Farnell |
Where can I find additional details, specifications and documents for a ETQPDH240DTV?
Additional datasheets, footprints and schematics for ETQPDH240DTV are listed on our Part Details page. You can also find images and similar parts to ETQPDH240DTV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQPDH240DTV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQPDH240DTV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQPDH240DTV fall under?
The ETQPDH240DTV is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive (Metal core type) Dust core.
Can I view similar or alternative parts?
You can view similar parts to ETQPDH240DTV when available in the Power Choke Coil for Automotive (Metal core type) Dust core range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQPDH240DTV you can contact the distributor directly for product support, shipping queries etc.
Is the ETQPDH240DTV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQPDH240DTV have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ETQPDH240DTV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQPDH240DTV often in real-time on the comparison pages.
What if I can't find stock of ETQPDH240DTV?
You can fill out our help required form which you can use to request a quote for ETQPDH240DTV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.