Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.16
|
100
in stock
|
Buy Now | |
Rutronik
from US$1.37
|
-
|
Buy Now | |
Newark Electronics
from US$1.43
|
-
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Farnell
from US$1.31
|
-
|
Buy Now |
Size [L×W] (mm) | 12.6x13.2 |
---|---|
Height (mm) | 8 |
Inductance (μH) | 0.68 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 1.1 |
DC Resistance [Max.] (at 20℃) (mΩ) | 1.21 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 35.4 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 42.6 |
Rated Current [Typ.] (ΔL=–30%) (A) | 56.9 |
Weight (Typ.) (g) | 7.3 |
AEC-Q200 compliant | AEC-Q200 compliant |
Large current power Choke Coil 0.68uH | RS |
SMD Inductor PCC-M1280MF 0,68µH | Schukat Electronic |
ETQP8 0,68uH 42,6A 20% | Rutronik |
Inductor, 0.68Uh, 42.6A, 20%, Aec-Q200 | Newark Electronics |
Fixed Inductors 0.68uH 56.9A 1.1ohms AEC-Q200 | Future Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 35.4 A, Shielded, 56.9 A, 13.2mm x 12.6mm x 8mm | Avnet America |
INDUCTOR, 0.68UH, 42.6A, 20%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a ETQ-P8MR68JFA?
Additional datasheets, footprints and schematics for ETQ-P8MR68JFA are listed on our Part Details page. You can also find images and similar parts to ETQ-P8MR68JFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P8MR68JFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P8MR68JFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P8MR68JFA fall under?
The ETQ-P8MR68JFA is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Large Current Power Choke Coil for Automotive (MC Type).
Can I view similar or alternative parts?
You can view similar parts to ETQ-P8MR68JFA when available in the Large Current Power Choke Coil for Automotive (MC Type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P8MR68JFA you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P8MR68JFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P8MR68JFA have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for ETQ-P8MR68JFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P8MR68JFA often in real-time on the comparison pages.
What if I can't find stock of ETQ-P8MR68JFA?
You can fill out our help required form which you can use to request a quote for ETQ-P8MR68JFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.