Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
990
in stock
|
Buy Now | |
element14
from US$1.70
|
990
in stock
|
Buy Now | |
Farnell
from US$1.08
|
990
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.16
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now |
Size [L×W] (mm) | 12.6x13.2 |
---|---|
Height (mm) | 8 |
Inductance (μH) | 1.5 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 1.8 |
DC Resistance [Max.] (at 20℃) (mΩ) | 1.98 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 27.7 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 33.3 |
Rated Current [Typ.] (ΔL=–30%) (A) | 29.9 |
Weight (Typ.) (g) | 7.3 |
AEC-Q200 compliant | AEC-Q200 compliant |
Inductor, 1.5Uh, 33.3A, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, 1.5UH, 33.3A, 20%, AEC-Q200 | element14 |
Automotive Power Choke Coil 2.5uH 23 A | RS |
1.5 UH 20% AEC-Q200 | TTI Europe |
SMD Inductor PCC-M1280MF 1,5µH | Schukat Electronic |
1.5â•¡H Shielded Inductor 27.7A 1.98mOhm Max 2-SMD, J-Lead | Future Electronics |
Power Inductor (SMD), 1.5 uH, ± 20%, 27.7 A, Shielded, 29.9 A, 13.2mm x 12.6mm x 8mm | Avnet America |
Where can I find additional details, specifications and documents for a ETQP8M1R5JFA?
Additional datasheets, footprints and schematics for ETQP8M1R5JFA are listed on our Part Details page. You can also find images and similar parts to ETQP8M1R5JFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP8M1R5JFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP8M1R5JFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP8M1R5JFA fall under?
The ETQP8M1R5JFA is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Large Current Power Choke Coil for Automotive (MC Type).
Can I view similar or alternative parts?
You can view similar parts to ETQP8M1R5JFA when available in the Large Current Power Choke Coil for Automotive (MC Type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP8M1R5JFA you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP8M1R5JFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP8M1R5JFA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for ETQP8M1R5JFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP8M1R5JFA often in real-time on the comparison pages.
What if I can't find stock of ETQP8M1R5JFA?
You can fill out our help required form which you can use to request a quote for ETQP8M1R5JFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.