Status: | Unknown |
---|---|
Series: | PCC-M1060ML Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
2,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.69
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
156
in stock
|
Buy Now | |
element14
from US$1.01
|
156
in stock
|
Buy Now | |
Farnell
from US$0.96
|
156
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 11.8A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 13.2A |
Product Range | PCC-M1060ML Series |
Power Inductor Case | 10.9mm x 10mm x 6mm |
DC Resistance Max | 0.00957ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Power Choke Coil 4.7uH AEC-Q200 | RS |
SMD Inductor PCC-M1060ML 4,7µH | Schukat Electronic |
Inductor, 4.7Uh, 11.8A, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, 4.7UH, 11.8A, 20%, AEC-Q200 | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 4.7 uH, � 20%, 11.8 A, Shielded, 22.5 A, 10.9mm x 10mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQP6M4R7YLC?
Additional datasheets, footprints and schematics for ETQP6M4R7YLC are listed on our Part Details page. You can also find images and similar parts to ETQP6M4R7YLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP6M4R7YLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP6M4R7YLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP6M4R7YLC fall under?
The ETQP6M4R7YLC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQP6M4R7YLC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP6M4R7YLC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP6M4R7YLC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP6M4R7YLC have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for ETQP6M4R7YLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP6M4R7YLC often in real-time on the comparison pages.
What if I can't find stock of ETQP6M4R7YLC?
You can fill out our help required form which you can use to request a quote for ETQP6M4R7YLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.