Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,665
in stock
|
Buy Now | |
element14
from US$1.17
|
1,665
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,665
in stock
|
Buy Now | |
Schukat Electronic
from US$0.69
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now |
Size [L×W] (mm) | 10.9×10.0 |
---|---|
Height (mm) | 6 |
Inductance (μH) | 1.5 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 3.2 |
DC Resistance [Max.] (at 20℃) (mΩ) | 3.52 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 19.5 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 23.3 |
Rated Current [Typ.] (ΔL=–30%) (A) | 32 |
Weight (Typ.) (g) | 2.9 |
AEC-Q200 compliant | AEC-Q200 compliant |
Inductor, 1.5Uh, 19.5A, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, 1.5UH, 19.5A, 20%, AEC-Q200 | element14 |
Power Choke Coil 1.5uH AEC-Q200 | RS |
SMD Inductor PCC-M1060ML 1,5µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 1.5 uH, ± 20%, 19.5 A, Shielded, 32 A, 10.9mm x 10mm x 6mm | Avnet America |
Where can I find additional details, specifications and documents for a ETQ-P6M1R5YLC?
Additional datasheets, footprints and schematics for ETQ-P6M1R5YLC are listed on our Part Details page. You can also find images and similar parts to ETQ-P6M1R5YLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P6M1R5YLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P6M1R5YLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P6M1R5YLC fall under?
The ETQ-P6M1R5YLC is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P6M1R5YLC when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P6M1R5YLC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P6M1R5YLC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P6M1R5YLC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for ETQ-P6M1R5YLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P6M1R5YLC often in real-time on the comparison pages.
What if I can't find stock of ETQ-P6M1R5YLC?
You can fill out our help required form which you can use to request a quote for ETQ-P6M1R5YLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.