Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 8.2µH |
---|---|
RMS Current (Irms) | 6A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 6A |
Product Range | - |
Power Inductor Case | 12.5mm x 12.5mm x 5.7mm |
DC Resistance Max | 0.0109ohm |
Inductance Tolerance | ± 25% |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 12.5mm |
External Length / Height | 5.7mm |
External Width | 12.5mm |
Height | 5.7mm |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
WireWound SMD Inductor w/ Metal Core,8.2 uH +/-25%WireWound 7.2A Idc | Panasonic Electronic Components ETQP6F8R2HFA | RS Americas |
POWER INDUCTOR, 8.2UH, SHIELDED, 7.2A | Farnell |
Power Inductor, 8.2Uh, Shielded, 7.2A | Newark Electronics |
Ind Power Choke Molded 8.2uH 25% 100KHz 7.2A T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQP6F8R2HFA?
Additional datasheets, footprints and schematics for ETQP6F8R2HFA are listed on our Part Details page. You can also find images and similar parts to ETQP6F8R2HFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP6F8R2HFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP6F8R2HFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP6F8R2HFA fall under?
The ETQP6F8R2HFA is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQP6F8R2HFA when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP6F8R2HFA you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP6F8R2HFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP6F8R2HFA have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ETQP6F8R2HFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP6F8R2HFA often in real-time on the comparison pages.
What if I can't find stock of ETQP6F8R2HFA?
You can fill out our help required form which you can use to request a quote for ETQP6F8R2HFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.