Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 1.06µH |
---|---|
RMS Current (Irms) | 16A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 12.5mm x 12.5mm x 6mm |
DC Resistance Max | 0.00224ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 6mm |
External Length / Height | 12.5mm |
External Width | 12.5mm |
Height | 12.5mm |
Inductor Type | High Current |
No. of Pins | 2Pins |
Termination Type | Surface Mount Device |
PCC-D126F Series Wire-wound SMD Inductor w/ Metal Core,1.06 uH +/-20% 16A Idc | Panasonic Electronic Components ETQP6F1R1BFA | RS Americas |
POWER INDUCTOR, 1.06UH, SHIELDED, 16A | element14 |
Choke Coil, 1.06 Uh, 16A, 20%, Full Reel | Newark Electronics |
Power Inductor (SMD), 1.1 uH, � 20%, 16 A, Shielded, 16 A, 12.5mm x 12.5mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQP6F1R1BFA?
Additional datasheets, footprints and schematics for ETQP6F1R1BFA are listed on our Part Details page. You can also find images and similar parts to ETQP6F1R1BFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP6F1R1BFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP6F1R1BFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP6F1R1BFA fall under?
The ETQP6F1R1BFA is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQP6F1R1BFA when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP6F1R1BFA you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP6F1R1BFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP6F1R1BFA have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ETQP6F1R1BFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP6F1R1BFA often in real-time on the comparison pages.
What if I can't find stock of ETQP6F1R1BFA?
You can fill out our help required form which you can use to request a quote for ETQP6F1R1BFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.