Status: | Unknown |
---|---|
Series: | PCC-F126F Series |
RoHS: | Unknown |
Inductance | 10.2µH |
---|---|
RMS Current (Irms) | 4.7A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 4.7A |
Product Range | PCC-F126F Series |
Power Inductor Case | 12.5mm x 12.5mm x 5.7mm |
DC Resistance Max | 0.0133ohm |
Inductance Tolerance | ± 25% |
SVHC | No SVHC (07-Jul-2017) |
Automotive Qualification Standard | AEC-Q200 |
External Depth | 5.7mm |
External Length / Height | 12.5mm |
External Width | 12.5mm |
Height | 12.5mm |
Inductance Measurement Frequency | 100kHz |
Inductor Type | Choke |
Insulation Resistance | 10Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Reel Quantity | 500 |
Tape Width | 24mm |
POWER INDUCTOR, 10.2UH, SHIELDED, 6.5A | element14 |
Choke, Smd, 10.2Uh | Newark Electronics |
Power Inductor (SMD), 1000 uH, � 25%, 6.5 A, Shielded, 4.7 A, 12.5mm x 12.5mm x 5.7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQP6F102HFA?
Additional datasheets, footprints and schematics for ETQP6F102HFA are listed on our Part Details page. You can also find images and similar parts to ETQP6F102HFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP6F102HFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP6F102HFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP6F102HFA fall under?
The ETQP6F102HFA is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQP6F102HFA when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP6F102HFA you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP6F102HFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP6F102HFA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ETQP6F102HFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP6F102HFA often in real-time on the comparison pages.
What if I can't find stock of ETQP6F102HFA?
You can fill out our help required form which you can use to request a quote for ETQP6F102HFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.