Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
1,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
10
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 10.9×10.0 |
---|---|
Height (mm) | 5 |
Inductance (μH) | 0.68 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 1.66 |
DC Resistance [Max.] (at 20℃) (mΩ) | 1.83 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 27 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 32.3 |
Rated Current [Typ.] (ΔL=–30%) (A) | 40 |
Weight (Typ.) (g) | 2.9 |
AEC-Q200 compliant | AEC-Q200 compliant |
Power Choke Coil 0.68uH AEC-Q200 | RS |
Inductor, Aec-Q200, 680Nh, Shld, 27A | Newark Electronics |
SMD Inductor PCC-M1050MS 0,68µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
ETQP5MR68YSC power choke coil for automotive use | Future Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 27 A, Shielded, 40 A, 10.9mm x 10mm x 5mm | Avnet America |
ETQP5 0,68uH 27A 20% | Rutronik |
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 27A | element14 |
Power Inductor (SMD), 680 nH, � 20%, 27 A, Shielded, 40 A, 10.9mm x 10mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P5MR68YSC?
Additional datasheets, footprints and schematics for ETQ-P5MR68YSC are listed on our Part Details page. You can also find images and similar parts to ETQ-P5MR68YSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P5MR68YSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P5MR68YSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P5MR68YSC fall under?
The ETQ-P5MR68YSC is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > High Vibration Acceleration-resistant Power Choke Coil for Automotive (Metal core type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P5MR68YSC when available in the High Vibration Acceleration-resistant Power Choke Coil for Automotive (Metal core type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P5MR68YSC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P5MR68YSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P5MR68YSC have stock available?
Authorised distributors including RS, Newark Electronics, Schukat Electronic, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for ETQ-P5MR68YSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P5MR68YSC often in real-time on the comparison pages.
What if I can't find stock of ETQ-P5MR68YSC?
You can fill out our help required form which you can use to request a quote for ETQ-P5MR68YSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.