Status: | Unknown |
---|---|
Series: | PCC-M1054M Series |
RoHS: | Unknown |
Prices starting from US$0.49
Inductance | 66µH |
---|---|
RMS Current (Irms) | 3A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 4.9A |
Product Range | PCC-M1054M Series |
Power Inductor Case | 10.7mm x 10mm x 5.4mm |
DC Resistance Max | 0.1496ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Power Choke Coil 68 uH AEC-Q200 | RS |
SMD Inductor PCC-M1054M 66µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, 66Uh, 3A, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, 66UH, 3A, 20%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a ETQP5M680YFC?
Additional datasheets, footprints and schematics for ETQP5M680YFC are listed on our Part Details page. You can also find images and similar parts to ETQP5M680YFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP5M680YFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP5M680YFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP5M680YFC fall under?
The ETQP5M680YFC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQP5M680YFC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP5M680YFC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP5M680YFC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP5M680YFC have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ETQP5M680YFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP5M680YFC often in real-time on the comparison pages.
What if I can't find stock of ETQP5M680YFC?
You can fill out our help required form which you can use to request a quote for ETQP5M680YFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.