Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
2,577
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
846
in stock
|
Buy Now | |
element14
from US$0.64
|
846
in stock
|
Buy Now | |
Farnell
from US$0.58
|
846
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
380
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 10.7×10.0 |
---|---|
Height (mm) | 5.4 |
Inductance (μH) | 4.7 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 10.2 |
DC Resistance [Max.] (at 20℃) (mΩ) | 11.3 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 10.9 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 13.1 |
Rated Current [Typ.] (ΔL=–30%) (A) | 20 |
Weight (Typ.) (g) | 3.1 |
AEC-Q200 compliant | AEC-Q200 compliant |
Inductor Shielded 10.5x10x5.4 4.7uH 20A | RS |
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A | Newark Electronics |
INDUCTOR, AECQ200, 4.7UH, SHLD, 10.9A | element14 |
SMD Inductor PCC-M1054M 4,7µH | Schukat Electronic |
ETQP5M 4,7uH 10,9A 20% | Rutronik |
4.7 H Shielded Drum Core, Wirewound Inductor 13.1 A 11.3mOhm Max 2-SMD, J-Lead | Future Electronics |
Power Inductor (SMD), 4.7 uH, ± 20%, 10.9 A, Shielded, 20 A, 10.7mm x 10mm x 5.4mm | Avnet America |
ETQP5M Series Wire-wound SMD Inductor w/ Metal Core,4.7 uH +/-20% 13.1A Idc | Panasonic Electronic Components ETQP5M4R7YFC | RS Americas |
4.7 UH 20% | TTI Europe |
Power Inductor (SMD), 4.7 uH, � 20%, 10.9 A, Shielded, 20 A, 10.7mm x 10mm x 5.4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P5M4R7YFC?
Additional datasheets, footprints and schematics for ETQ-P5M4R7YFC are listed on our Part Details page. You can also find images and similar parts to ETQ-P5M4R7YFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P5M4R7YFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P5M4R7YFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P5M4R7YFC fall under?
The ETQ-P5M4R7YFC is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P5M4R7YFC when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P5M4R7YFC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P5M4R7YFC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P5M4R7YFC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ETQ-P5M4R7YFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P5M4R7YFC often in real-time on the comparison pages.
What if I can't find stock of ETQ-P5M4R7YFC?
You can fill out our help required form which you can use to request a quote for ETQ-P5M4R7YFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.