Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Size [L×W] (mm) | 10.7×10.0 |
---|---|
Height (mm) | 5 |
Inductance (μH) | 3.3 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 7.1 |
DC Resistance [Max.] (at 20℃) (mΩ) | 7.81 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 11.8 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 14.7 |
Rated Current [Typ.] (ΔL=–30%) (A) | 23.4 |
Weight (Typ.) (g) | 2.9 |
AEC-Q200 compliant | AEC-Q200 compliant |
Power Choke Coil 3.3uH AEC-Q200 | RS |
Inductor, 3.3Uh, Shielded, 14.7A | Newark Electronics |
INDUCTOR, 3.3UH, SHIELDED, 14.7A | element14 |
SMD Inductor PCC-M1050M 3,3µH | Schukat Electronic |
Power Inductor (SMD), 3.3 uH, ± 20%, 11.8 A, Shielded, 23.4 A, 10.7mm x 10mm x 5.4mm | Avnet America |
Where can I find additional details, specifications and documents for a ETQP5M3R3YGC?
Additional datasheets, footprints and schematics for ETQP5M3R3YGC are listed on our Part Details page. You can also find images and similar parts to ETQP5M3R3YGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP5M3R3YGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP5M3R3YGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP5M3R3YGC fall under?
The ETQP5M3R3YGC is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQP5M3R3YGC when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP5M3R3YGC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP5M3R3YGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP5M3R3YGC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ETQP5M3R3YGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP5M3R3YGC often in real-time on the comparison pages.
What if I can't find stock of ETQP5M3R3YGC?
You can fill out our help required form which you can use to request a quote for ETQP5M3R3YGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.