Status: | Unknown |
---|---|
Series: | PCC-M0854M Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
388
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
20
in stock
|
Buy Now | |
element14
from US$0.56
|
5
in stock
|
Buy Now | |
Farnell
from US$0.55
|
5
in stock
|
Buy Now |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 4.7A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 7.2A |
Product Range | PCC-M0854M Series |
Power Inductor Case | 8.5mm x 8mm x 5.4mm |
DC Resistance Max | 0.0531ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Power Choke Coil 15uH AEC-Q200 | RS |
Inductor, Aec-Q200, 15Uh, 4.7A, 20% | Newark Electronics |
SMD Inductor PCC-M0854M 15µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
INDUCTOR, 15UH, 4.7A, 20%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a ETQP5M150YFK?
Additional datasheets, footprints and schematics for ETQP5M150YFK are listed on our Part Details page. You can also find images and similar parts to ETQP5M150YFK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP5M150YFK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP5M150YFK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP5M150YFK fall under?
The ETQP5M150YFK is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQP5M150YFK when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP5M150YFK you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP5M150YFK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP5M150YFK have stock available?
Authorised distributors including RS, Newark Electronics, Schukat Electronic, Transfer Multisort Elektronik and element14 have stock available or on a lead time for ETQP5M150YFK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP5M150YFK often in real-time on the comparison pages.
What if I can't find stock of ETQP5M150YFK?
You can fill out our help required form which you can use to request a quote for ETQP5M150YFK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.