Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
917
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
66
in stock
|
Buy Now | |
element14
from US$0.63
|
66
in stock
|
Buy Now | |
Farnell
from US$0.60
|
66
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 8.5×8.0 |
---|---|
Height (mm) | 5 |
Inductance (μH) | 100 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 302 |
DC Resistance [Max.] (at 20℃) (mΩ) | 333 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 1.7 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 2.1 |
Rated Current [Typ.] (ΔL=–30%) (A) | 3 |
Weight (Typ.) (g) | 1.8 |
AEC-Q200 compliant | AEC-Q200 compliant |
ETQP5M 100uH 1,7A 20% | Rutronik |
Inductor shielded 8.5x8x5 100uH 3.0A | RS |
Inductor, Aec-Q200, 100Uh, Shielded, 1.7A | Newark Electronics |
INDUCTOR, AECQ200, 100UH, SHIELDED, 1.7A | element14 |
SMD Inductor PCC-M0850M 100µH | Schukat Electronic |
PCC-M0850M Series 100 â•¡H 2.1 A 333 mOhm Surface Mount Shielded Inductor | Future Electronics |
Power Inductor (SMD), 100 uH, ± 20%, 1.7 A, Shielded, 3 A, 8.5mm x 8mm x 5mm | Avnet America |
ETQP5M Series Wire-wound SMD Inductor w/ Metal Core,100 uH +/-20% 2.1A Idc | Panasonic Electronic Components ETQP5M101YGK | RS Americas |
Power Inductor (SMD), 100 uH, � 20%, 1.7 A, Shielded, 3 A, 8.5mm x 8mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P5M101YGK?
Additional datasheets, footprints and schematics for ETQ-P5M101YGK are listed on our Part Details page. You can also find images and similar parts to ETQ-P5M101YGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P5M101YGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P5M101YGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P5M101YGK fall under?
The ETQ-P5M101YGK is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P5M101YGK when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P5M101YGK you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P5M101YGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P5M101YGK have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ETQ-P5M101YGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P5M101YGK often in real-time on the comparison pages.
What if I can't find stock of ETQ-P5M101YGK?
You can fill out our help required form which you can use to request a quote for ETQ-P5M101YGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.