Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
Future Electronics
from US$0.62
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 10.7×10.0 |
---|---|
Height (mm) | 5.4 |
Inductance (μH) | 10 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 23.8 |
DC Resistance [Max.] (at 20℃) (mΩ) | 26.2 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 7.1 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 8.5 |
Rated Current [Typ.] (ΔL=–30%) (A) | 10.7 |
Weight (Typ.) (g) | 3.1 |
AEC-Q200 compliant | AEC-Q200 compliant |
ETQ Series 10 uH 8.5 A 23.8 mO Unshielded Automotive Power Choke Coil Inductor | Future Electronics |
SMD Inductor PCC-M1054M 10µH | Schukat Electronic |
Inductor, Aec-Q200, Shielded, 10Uh, 7.1A | Newark Electronics |
ETQP5M 10uH 5,7A 20% | Rutronik |
Power Inductor (SMD), 10 uH, ± 20%, 7.1 A, Shielded, 10.7 A, 10.7mm x 10mm x 5.4mm | Avnet America |
Inductor shielded 10.5x10x5.4 10uH 10.7A | Panasonic Electronic Components ETQP5M100YFC | RS Americas |
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.1A | element14 |
10 UH 20% AEC-Q200 | TTI Europe |
Power Inductor (SMD), 10 uH, � 20%, 7.1 A, Shielded, 10.7 A, 10.7mm x 10mm x 5.4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P5M100YFC?
Additional datasheets, footprints and schematics for ETQ-P5M100YFC are listed on our Part Details page. You can also find images and similar parts to ETQ-P5M100YFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P5M100YFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P5M100YFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P5M100YFC fall under?
The ETQ-P5M100YFC is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P5M100YFC when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P5M100YFC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P5M100YFC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P5M100YFC have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Rutronik and Avnet America have stock available or on a lead time for ETQ-P5M100YFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P5M100YFC often in real-time on the comparison pages.
What if I can't find stock of ETQ-P5M100YFC?
You can fill out our help required form which you can use to request a quote for ETQ-P5M100YFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.