Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 14.5×12.5×5.0 |
---|---|
Inductance L1 (at 100kHz, Current load) (μH) | 0.60 |
DC Resistance (at 20℃) (mΩ) | 1.10 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 27 |
Weight (Typ.) (g) | 4.7 |
SMD Inductor PCC-M1250L 0,6µH | Schukat Electronic |
Power Inductor, 600Nh, Shielded, 27A | Newark Electronics |
ETQ Series 600 nH 27 A 1.1 mO SMT Unshielded Power Choke Coil Inductor | Future Electronics |
Power Inductor (SMD), 600 nH, ± 20%, 27 A, Shielded, 27 A, 14.5mm x 12.5mm x 5mm | Avnet America |
POWER INDUCTOR, 600NH, SHIELDED, 30A | Farnell |
Power Inductor (SMD), 600 nH, � 20%, 27 A, Shielded, 27 A, 14.5mm x 12.5mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P5LR60XFA?
Additional datasheets, footprints and schematics for ETQ-P5LR60XFA are listed on our Part Details page. You can also find images and similar parts to ETQ-P5LR60XFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P5LR60XFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P5LR60XFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P5LR60XFA fall under?
The ETQ-P5LR60XFA is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Metal core type M1250L(MC).
Can I view similar or alternative parts?
You can view similar parts to ETQ-P5LR60XFA when available in the Metal core type M1250L(MC) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P5LR60XFA you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P5LR60XFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P5LR60XFA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ETQ-P5LR60XFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P5LR60XFA often in real-time on the comparison pages.
What if I can't find stock of ETQ-P5LR60XFA?
You can fill out our help required form which you can use to request a quote for ETQ-P5LR60XFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.