Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 7.4×7.0 |
---|---|
Height (mm) | 4.8 |
Inductance (μH) | 4.7 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 16.8 |
DC Resistance [Max.] (at 20℃) (mΩ) | 18.48 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 6.5 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 8.8 |
Rated Current [Typ.] (ΔL=–30%) (A) | 10.7 |
Weight (Typ.) (g) | 1.35 |
AEC-Q200 compliant | AEC-Q200 compliant |
SMD Inductor PCC-M0748M-LE 4,7µH | Schukat Electronic |
Power Choke Coil 4.7uH AEC-Q200 | RS |
Inductor, Aec-Q200, Shld, 4.7Uh, 6.5A | Newark Electronics |
Fixed Inductors 4.70uH 20% 7.4x7x4.8 SMD | Future Electronics |
Power Inductor (SMD), 4.7 uH, ± 20%, 6.5 A, Shielded, 10.7 A, 7.4mm x 7mm x 4.8mm | Avnet America |
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 6.5A | element14 |
Power Inductor (SMD), 4.7 uH, � 20%, 6.5 A, Shielded, 10.7 A, 7.4mm x 7mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQP4M4R7KFM?
Additional datasheets, footprints and schematics for ETQP4M4R7KFM are listed on our Part Details page. You can also find images and similar parts to ETQP4M4R7KFM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP4M4R7KFM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP4M4R7KFM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP4M4R7KFM fall under?
The ETQP4M4R7KFM is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive-LE (MC type).
Can I view similar or alternative parts?
You can view similar parts to ETQP4M4R7KFM when available in the Power Choke Coil for Automotive-LE (MC type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP4M4R7KFM you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP4M4R7KFM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP4M4R7KFM have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ETQP4M4R7KFM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP4M4R7KFM often in real-time on the comparison pages.
What if I can't find stock of ETQP4M4R7KFM?
You can fill out our help required form which you can use to request a quote for ETQP4M4R7KFM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.