Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
722
in stock
|
Buy Now | |
element14
from US$0.40
|
722
in stock
|
Buy Now | |
Farnell
from US$0.38
|
722
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 7.4×7.0 |
---|---|
Height (mm) | 4.8 |
Inductance (μH) | 47 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 148.6 |
DC Resistance [Max.] (at 20℃) (mΩ) | 163.46 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 2.2 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 2.9 |
Rated Current [Typ.] (ΔL=–30%) (A) | 3.7 |
Weight (Typ.) (g) | 1.35 |
AEC-Q200 compliant | AEC-Q200 compliant |
Power Choke Coil 47uH AEC-Q200 | RS |
Inductor, Aec-Q200, Shld, 47Uh, 2.2A | Newark Electronics |
INDUCTOR, AEC-Q200, SHLD, 47UH, 2.2A | element14 |
SMD Inductor PCC-M0748M-LE 47µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
PCC-M0748M-LE Series 47 â•¡H 2.9 A 163.46 mOhm Surface Mount Shielded Inductor | Future Electronics |
Power Inductor (SMD), 47 uH, ± 20%, 2.2 A, Shielded, 3.7 A, 7.4mm x 7mm x 4.8mm | Avnet America |
Power Inductor (SMD), 47 uH, � 20%, 2.2 A, Shielded, 3.7 A, 7.4mm x 7mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQP4M470KFM?
Additional datasheets, footprints and schematics for ETQP4M470KFM are listed on our Part Details page. You can also find images and similar parts to ETQP4M470KFM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP4M470KFM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP4M470KFM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP4M470KFM fall under?
The ETQP4M470KFM is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive-LE (MC type).
Can I view similar or alternative parts?
You can view similar parts to ETQP4M470KFM when available in the Power Choke Coil for Automotive-LE (MC type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP4M470KFM you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP4M470KFM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP4M470KFM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ETQP4M470KFM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP4M470KFM often in real-time on the comparison pages.
What if I can't find stock of ETQP4M470KFM?
You can fill out our help required form which you can use to request a quote for ETQP4M470KFM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.