Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 8.5x8.0 |
---|---|
Height (mm) | 4 |
Inductance (μH) | 33 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 118 |
DC Resistance [Max.] (at 20℃) (mΩ) | 129.8 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 2.6 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 3.1 |
Rated Current [Typ.] (ΔL=–30%) (A) | 4.7 |
Weight (Typ.) (g) | 1.5 |
AEC-Q200 compliant | AEC-Q200 compliant |
Power Choke Coil 33uH 125.5mOhm 3.2A | RS |
SMD Inductor PCC-M0840M-LP 33µH | Schukat Electronic |
Inductor, Power, 33Uh, 3.4A, 20%, Smd | Newark Electronics |
ETQ-P Series 33 uH â–’20% Surface Mount Shielded Wirewound Inductor | Future Electronics |
Power Inductor (SMD), 33 uH, ± 20%, 2.6 A, Shielded, 4.7 A, 8.5mm x 8mm x 4mm | Avnet America |
INDUCTOR, 33UH, 3.4A, 20%, POWER, SMD | element14 |
33 UH 20% AEC-Q200 | TTI Europe |
Power Inductor (SMD), 33 uH, � 20%, 2.6 A, Shielded, 4.7 A, 8.5mm x 8mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P4M330KVK?
Additional datasheets, footprints and schematics for ETQ-P4M330KVK are listed on our Part Details page. You can also find images and similar parts to ETQ-P4M330KVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P4M330KVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P4M330KVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P4M330KVK fall under?
The ETQ-P4M330KVK is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive-LP (MC type).
Can I view similar or alternative parts?
You can view similar parts to ETQ-P4M330KVK when available in the Power Choke Coil for Automotive-LP (MC type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P4M330KVK you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P4M330KVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P4M330KVK have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ETQ-P4M330KVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P4M330KVK often in real-time on the comparison pages.
What if I can't find stock of ETQ-P4M330KVK?
You can fill out our help required form which you can use to request a quote for ETQ-P4M330KVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.