Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
1,905
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
2,000
in stock
|
Buy Now | |
element14
from US$0.57
|
698
in stock
|
Buy Now | |
Farnell
from US$0.54
|
698
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now |
Size [L×W] (mm) | 5.5×5.0 |
---|---|
Height (mm) | 4 |
Inductance (μH) | 22 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 163 |
DC Resistance [Max.] (at 20℃) (mΩ) | 179 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 1.9 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 2.3 |
Rated Current [Typ.] (ΔL=–30%) (A) | 3.1 |
Weight (Typ.) (g) | 0.6 |
AEC-Q200 compliant | AEC-Q200 compliant |
22 UH 20% AEC-Q200 | TTI Europe |
Ind Pwr Choke Coil Mld 22Uh 20% 4.5A 5Mm Smd Rohs Compliant: Yes |Panasonic ETQ-P4M220YFP | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 1.9 A, Shielded, 3.1 A, 5.5mm x 5mm x 4mm | Avnet America |
SMD Inductor PCC-M0540M 22µH | Schukat Electronic |
Power Choke Coil 22uH AEC-Q200 | RS |
INDUCTOR, 22UH, 1.9A, 20%, AEC-Q200 | element14 |
Power Inductor (SMD), 22 uH, � 20%, 1.9 A, Shielded, 3.1 A, 5.5mm x 5mm x 4mm | Avnet Abacus |
ETQ Series 22 uH 1.9 A 179 mO Shielded Automotive Power Choke Coil Inductor | Future Electronics |
Power Choke Coil 5.5x5x4mm 22uH 3.1A | Panasonic Electronic Components ETQP4M220YFP | RS Americas |
Where can I find additional details, specifications and documents for a ETQ-P4M220YFP?
Additional datasheets, footprints and schematics for ETQ-P4M220YFP are listed on our Part Details page. You can also find images and similar parts to ETQ-P4M220YFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P4M220YFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P4M220YFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P4M220YFP fall under?
The ETQ-P4M220YFP is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P4M220YFP when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P4M220YFP you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P4M220YFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P4M220YFP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Schukat Electronic and RS have stock available or on a lead time for ETQ-P4M220YFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P4M220YFP often in real-time on the comparison pages.
What if I can't find stock of ETQ-P4M220YFP?
You can fill out our help required form which you can use to request a quote for ETQ-P4M220YFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.