Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
777
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 6.4×6.0 |
---|---|
Height (mm) | 4.8 |
Inductance (μH) | 15 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 63.8 |
DC Resistance [Max.] (at 20℃) (mΩ) | 70.18 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 3.3 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 4.2 |
Rated Current [Typ.] (ΔL=–30%) (A) | 6.7 |
Weight (Typ.) (g) | 1 |
AEC-Q200 compliant | AEC-Q200 compliant |
Inductor: wire | Transfer Multisort Elektronik |
Power Choke Coil 15uH AEC-Q200 | RS |
SMD Inductor PCC-M0648M-LE 15µH | Schukat Electronic |
Inductor, Aec-Q200, Shld, 15Uh, 3.3A | Newark Electronics |
Power Choke Coil for Automotive-LE (MC type) / LWH: 6,4x6x4,8mm / 15uH / 63,8mO | Future Electronics |
Power Inductor (SMD), 15 uH, ± 20%, 3.3 A, Shielded, 6.7 A, 6.4mm x 6mm x 4.8mm | Avnet America |
INDUCTOR, AEC-Q200, SHLD, 15UH, 3.3A | element14 |
Where can I find additional details, specifications and documents for a ETQP4M150KFN?
Additional datasheets, footprints and schematics for ETQP4M150KFN are listed on our Part Details page. You can also find images and similar parts to ETQP4M150KFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP4M150KFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP4M150KFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP4M150KFN fall under?
The ETQP4M150KFN is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive-LE (MC type).
Can I view similar or alternative parts?
You can view similar parts to ETQP4M150KFN when available in the Power Choke Coil for Automotive-LE (MC type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP4M150KFN you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP4M150KFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP4M150KFN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Schukat Electronic, Newark Electronics and Future Electronics have stock available or on a lead time for ETQP4M150KFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP4M150KFN often in real-time on the comparison pages.
What if I can't find stock of ETQP4M150KFN?
You can fill out our help required form which you can use to request a quote for ETQP4M150KFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.