Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
No stock
|
Buy Now | |
Future Electronics
from US$1.44
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.72
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W×H] (mm) | 11.5×10.0×4.0 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 0.37 |
Inductance L1 (at 100kHz, Current load) (μH) | 0.36 |
DC Resistance (at 20℃) (mΩ) | 1.10 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 24 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 33 |
Weight (Typ.) (g) | 2.3 |
Fixed Inductors 0.36uH 20% 1.1mohm 17A Pwr Choke Coil | Future Electronics |
SMD Inductor PCC-M1040L 0,36µH | Schukat Electronic |
Inductor SMD ETQP4 0,36uH 17A | RS |
Power Inductor, 360Nh, Shielded, 24A | Newark Electronics |
Power Inductor (SMD), 360 nH, ± 20%, 24 A, Shielded, 33 A, 11.5mm x 10mm x 4mm | Avnet America |
PCC-M104L Series Wire-wound SMD Inductor w/ Metal Core,360 nH +/-20% 24A Idc | Panasonic Electronic Components ETQP4LR36WFC | RS Americas |
POWER INDUCTOR, 360NH, SHIELDED, 24A | Farnell |
Power Inductor (SMD), 360 nH, � 20%, 24 A, Shielded, 33 A, 11.5mm x 10mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P4LR36WFC?
Additional datasheets, footprints and schematics for ETQ-P4LR36WFC are listed on our Part Details page. You can also find images and similar parts to ETQ-P4LR36WFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P4LR36WFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P4LR36WFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P4LR36WFC fall under?
The ETQ-P4LR36WFC is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Metal core type M1040L(MC).
Can I view similar or alternative parts?
You can view similar parts to ETQ-P4LR36WFC when available in the Metal core type M1040L(MC) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P4LR36WFC you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P4LR36WFC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P4LR36WFC have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Newark Electronics and Avnet America have stock available or on a lead time for ETQ-P4LR36WFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P4LR36WFC often in real-time on the comparison pages.
What if I can't find stock of ETQ-P4LR36WFC?
You can fill out our help required form which you can use to request a quote for ETQ-P4LR36WFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.