Status: | Unknown |
---|---|
Series: | PCC-M0630W Series |
RoHS: | Unknown |
Inductance | 680nH |
---|---|
RMS Current (Irms) | 14A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 15.6A |
Product Range | PCC-M0630W Series |
Power Inductor Case | 7mm x 6.6mm x 3mm |
DC Resistance Max | 0.0042ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
ETQP3W Series Wire-wound SMD Inductor w/ Metal Core,680 nH +/-20% 14A Idc | Panasonic Electronic Components ETQP3WR68WFN | RS Americas |
POWER CHOKE COIL, 0.68UH, 20%, 15.6A | Farnell |
Power Choke Coil, 0.68Uh, 20%, 15.6A | Newark Electronics |
Where can I find additional details, specifications and documents for a ETQP3WR68WFN?
Additional datasheets, footprints and schematics for ETQP3WR68WFN are listed on our Part Details page. You can also find images and similar parts to ETQP3WR68WFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQP3WR68WFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQP3WR68WFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQP3WR68WFN fall under?
The ETQP3WR68WFN is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQP3WR68WFN when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQP3WR68WFN you can contact the distributor directly for product support, shipping queries etc.
Is the ETQP3WR68WFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQP3WR68WFN have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for ETQP3WR68WFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQP3WR68WFN often in real-time on the comparison pages.
What if I can't find stock of ETQP3WR68WFN?
You can fill out our help required form which you can use to request a quote for ETQP3WR68WFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.