Status: | Unknown |
---|---|
Series: | PCC-M0630W Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 6.6A |
Inductor Construction | Shielded |
Product Range | PCC-M0630W Series |
Power Inductor Case | 7.3mm x 6.6mm x 3mm |
RoHS Compliant | Yes |
Choke Coil, Power, 1.5Uh, 20%, 6.6A | Newark Electronics |
Where can I find additional details, specifications and documents for a ETQ-P3W1R5WFN?
Additional datasheets, footprints and schematics for ETQ-P3W1R5WFN are listed on our Part Details page. You can also find images and similar parts to ETQ-P3W1R5WFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P3W1R5WFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P3W1R5WFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P3W1R5WFN fall under?
The ETQ-P3W1R5WFN is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P3W1R5WFN when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P3W1R5WFN you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P3W1R5WFN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ETQ-P3W1R5WFN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ETQ-P3W1R5WFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P3W1R5WFN often in real-time on the comparison pages.
What if I can't find stock of ETQ-P3W1R5WFN?
You can fill out our help required form which you can use to request a quote for ETQ-P3W1R5WFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.