Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
3,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
3,983
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 6.5×6.0 |
---|---|
Height (mm) | 3 |
Inductance (μH) | 0.68 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 6.3 |
DC Resistance [Max.] (at 20℃) (mΩ) | 6.9 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 9.8 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 12 |
Rated Current [Typ.] (ΔL=–30%) (A) | 24 |
Weight (Typ.) (g) | 0.6 |
AEC-Q200 compliant | AEC-Q200 compliant |
Inductor, Aec-Q200, 680Nh, Shielded, 9.8A | Newark Electronics |
INDUCTOR, AECQ200, 680NH, SHIELDED, 9.8A | Farnell |
Inductor: wire | Transfer Multisort Elektronik |
SMD Inductor PCC-M0630M 0,68µH | Schukat Electronic |
PowerChokeCoilforAutomotive/LWH:6.5x6x3mm/0.68uH/6.3mOhm/24A/AEC-Q200Qualified | Future Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 9.8 A, Shielded, 24 A, 6.5mm x 6mm x 3mm | Avnet America |
ETQPSeries SMD Common Mode Choke w/ Metal Core,680 nH +/-20% Wire-Wound 24A Idc | Panasonic Electronic Components ETQP3MR68YFN | RS Americas |
Power Inductor (SMD), 680 nH, � 20%, 9.8 A, Shielded, 24 A, 6.5mm x 6mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P3MR68YFN?
Additional datasheets, footprints and schematics for ETQ-P3MR68YFN are listed on our Part Details page. You can also find images and similar parts to ETQ-P3MR68YFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P3MR68YFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P3MR68YFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P3MR68YFN fall under?
The ETQ-P3MR68YFN is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P3MR68YFN when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P3MR68YFN you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P3MR68YFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P3MR68YFN have stock available?
Authorised distributors including Newark Electronics, Farnell, Transfer Multisort Elektronik, Schukat Electronic and Future Electronics have stock available or on a lead time for ETQ-P3MR68YFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P3MR68YFN often in real-time on the comparison pages.
What if I can't find stock of ETQ-P3MR68YFN?
You can fill out our help required form which you can use to request a quote for ETQ-P3MR68YFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.