Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
761
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
4,868
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,642
in stock
|
Buy Now | |
element14
from US$0.38
|
3,642
in stock
|
Buy Now | |
Farnell
from US$0.30
|
3,642
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size [L×W] (mm) | 6.4x6.0 |
---|---|
Height (mm) | 3 |
Inductance (μH) | 3.3 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 24.1 |
DC Resistance [Max.] (at 20℃) (mΩ) | 26.51 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 5 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 6.1 |
Rated Current [Typ.] (ΔL=–30%) (A) | 11.5 |
Weight (Typ.) (g) | 0.6 |
ETQ-P Series 3.3 uH â–’20% 6.1 A 26.51 mOhm SMT Shielded Wirewound Inductor | Future Electronics |
Inductor, 3.3Uh, 5A, 20%, Power, Smd | Newark Electronics |
INDUCTOR, 3.3UH, 5A, 20%, POWER, SMD | element14 |
Power Choke Coil 3.3uH 24.1mOhm 6.1A | RS |
SMD Inductor PCC-M0630M-LP 3,3µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 3.3 uH, ± 20%, 5 A, Shielded, 11.5 A, 6.4mm x 6mm x 3mm | Avnet America |
Power Inductor (SMD), 3.3 uH, � 20%, 5 A, Shielded, 11.5 A, 6.4mm x 6mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P3M3R3KVN?
Additional datasheets, footprints and schematics for ETQ-P3M3R3KVN are listed on our Part Details page. You can also find images and similar parts to ETQ-P3M3R3KVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P3M3R3KVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P3M3R3KVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P3M3R3KVN fall under?
The ETQ-P3M3R3KVN is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive-LP (MC type).
Can I view similar or alternative parts?
You can view similar parts to ETQ-P3M3R3KVN when available in the Power Choke Coil for Automotive-LP (MC type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P3M3R3KVN you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P3M3R3KVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P3M3R3KVN have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ETQ-P3M3R3KVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P3M3R3KVN often in real-time on the comparison pages.
What if I can't find stock of ETQ-P3M3R3KVN?
You can fill out our help required form which you can use to request a quote for ETQ-P3M3R3KVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.