Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Size [L×W] (mm) | 5.5×5.0 |
---|---|
Height (mm) | 3 |
Inductance (μH) | 2.2 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 22.6 |
DC Resistance [Max.] (at 20℃) (mΩ) | 24.8 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 4.8 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 5.8 |
Rated Current [Typ.] (ΔL=–30%) (A) | 10.9 |
Weight (Typ.) (g) | 0.4 |
AEC-Q200 compliant | AEC-Q200 compliant |
Inductor, 2.2Uh, 4.8A, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, 2.2UH, 4.8A, 20%, AEC-Q200 | element14 |
ETQ Series 2.2 uH 4.8 A 24.8 mO Shielded Automotive Power Choke Coil Inductor | Future Electronics |
Power Inductor (SMD), 2.2 uH, ± 20%, 4.8 A, Shielded, 10.9 A, 5.5mm x 5mm x 3mm | Avnet America |
SMD Inductor PCC-M0530M 2,2µH | Schukat Electronic |
Power Inductor (SMD), 2.2 uH, � 20%, 4.8 A, Shielded, 10.9 A, 5.5mm x 5mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ETQ-P3M2R2YFP?
Additional datasheets, footprints and schematics for ETQ-P3M2R2YFP are listed on our Part Details page. You can also find images and similar parts to ETQ-P3M2R2YFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P3M2R2YFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P3M2R2YFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P3M2R2YFP fall under?
The ETQ-P3M2R2YFP is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC.
Can I view similar or alternative parts?
You can view similar parts to ETQ-P3M2R2YFP when available in the ETQ-PxMxxxYxx Series Power Choke Coils for Automotive (Metal Core Type) MC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P3M2R2YFP you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P3M2R2YFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P3M2R2YFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ETQ-P3M2R2YFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P3M2R2YFP often in real-time on the comparison pages.
What if I can't find stock of ETQ-P3M2R2YFP?
You can fill out our help required form which you can use to request a quote for ETQ-P3M2R2YFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.