Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
1,890
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
1,635
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
742
in stock
|
Buy Now | |
element14
from US$0.58
|
742
in stock
|
Buy Now | |
Farnell
from US$0.50
|
742
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now |
Size [L×W] (mm) | 5.5×5.0 |
---|---|
Height (mm) | 3 |
Inductance (μH) | 2.2 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 19.5 |
DC Resistance [Max.] (at 20℃) (mΩ) | 21.45 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 5.2 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 6.3 |
Rated Current [Typ.] (ΔL=–30%) (A) | 9 |
Weight (Typ.) (g) | 0.4 |
AEC-Q200 compliant | AEC-Q200 compliant |
Power Choke Coil 2.2uH AEC-Q200 | RS |
SMD Inductor PCC-M0530M-H 2,2µH | Schukat Electronic |
ETQ Series 5 x 5 x 3 mm 2.2 uH Surface Mount Power Choke Coil Inductor | Future Electronics |
Inductor, 2.2Uh, 5.2A, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, 2.2UH, 5.2A, 20%, AEC-Q200 | element14 |
Power Inductor (SMD), 2.2 uH, ± 20%, 5.2 A, Shielded, 9 A, 5.5mm x 5mm x 3mm | Avnet America |
Where can I find additional details, specifications and documents for a ETQ-P3M2R2HFP?
Additional datasheets, footprints and schematics for ETQ-P3M2R2HFP are listed on our Part Details page. You can also find images and similar parts to ETQ-P3M2R2HFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P3M2R2HFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P3M2R2HFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P3M2R2HFP fall under?
The ETQ-P3M2R2HFP is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive-H (MC type).
Can I view similar or alternative parts?
You can view similar parts to ETQ-P3M2R2HFP when available in the Power Choke Coil for Automotive-H (MC type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P3M2R2HFP you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P3M2R2HFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P3M2R2HFP have stock available?
Authorised distributors including RS, Schukat Electronic, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for ETQ-P3M2R2HFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P3M2R2HFP often in real-time on the comparison pages.
What if I can't find stock of ETQ-P3M2R2HFP?
You can fill out our help required form which you can use to request a quote for ETQ-P3M2R2HFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.