Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
2,247
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
4,000
in stock
|
Buy Now | |
element14
from US$0.39
|
2,247
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Size [L×W] (mm) | 5.5x5.0 |
---|---|
Height (mm) | 3 |
Inductance (μH) | 10 |
DC Resistance [Typ.] (at 20℃) (mΩ) | 96 |
DC Resistance [Max.] (at 20℃) (mΩ) | 105.6 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6 mm, Four-layer PWB) (A) | 2.4 |
Rated Current [Typ.] (ΔT=40K, High heat dissipation PWB) (A) | 2.9 |
Rated Current [Typ.] (ΔL=–30%) (A) | 4.2 |
Weight (Typ.) (g) | 0.4 |
AEC-Q200 compliant | AEC-Q200 compliant |
ETQ-P Series 10 uH â–’20 % 2.9 A 105.6 mOhm SMT Shielded Wirewound Inductor | Future Electronics |
INDUCTOR, 10UH, 2.4A, 20%, POWER, SMD | element14 |
SMD Inductor PCC-M0530M-LP 10µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, Power, 10Uh, 2.4A, 20%, Smd | Newark Electronics |
CHOKE COIL 5 X5 MM 10UH | Avnet Abacus |
ETQP3M 10uH 2,9A 20% | Rutronik |
10 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a ETQ-P3M100KVP?
Additional datasheets, footprints and schematics for ETQ-P3M100KVP are listed on our Part Details page. You can also find images and similar parts to ETQ-P3M100KVP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ETQ-P3M100KVP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ETQ-P3M100KVP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ETQ-P3M100KVP fall under?
The ETQ-P3M100KVP is listed under Inductors (Coils) > Surface Mount Power Inductors > Surface Mount Power Choke Coils > Power Choke Coil for Automotive-LP (MC type).
Can I view similar or alternative parts?
You can view similar parts to ETQ-P3M100KVP when available in the Power Choke Coil for Automotive-LP (MC type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ETQ-P3M100KVP you can contact the distributor directly for product support, shipping queries etc.
Is the ETQ-P3M100KVP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ETQ-P3M100KVP have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for ETQ-P3M100KVP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ETQ-P3M100KVP often in real-time on the comparison pages.
What if I can't find stock of ETQ-P3M100KVP?
You can fill out our help required form which you can use to request a quote for ETQ-P3M100KVP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.