Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
898
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
1,438
in stock
|
Buy Now | |
element14
from US$2.58
|
1,410
in stock
|
Buy Now | |
Farnell
from US$2.46
|
1,410
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1.5A |
Output Voltage | 45V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 50V |
Supply Voltage Max | 5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Motor Driver, 0 To 70Deg C | Newark Electronics |
IC, MOTOR DRIVER, STEPPER, 1.5A, PDIP-16 | element14 |
Stepper Motor Driver Power PDIP16 | RS |
Stepper Motor Controller 16-Pin Power PDIP Tube | Avnet Silica |
TEA3718 Series 45 V 1.2 A Dual Output Stepper Motor Driver -Power DIP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a E-TEA3718DP?
Additional datasheets, footprints and schematics for E-TEA3718DP are listed on our Part Details page. You can also find images and similar parts to E-TEA3718DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-TEA3718DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-TEA3718DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-TEA3718DP fall under?
The E-TEA3718DP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to E-TEA3718DP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-TEA3718DP you can contact the distributor directly for product support, shipping queries etc.
Is the E-TEA3718DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-TEA3718DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for E-TEA3718DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-TEA3718DP often in real-time on the comparison pages.
What if I can't find stock of E-TEA3718DP?
You can fill out our help required form which you can use to request a quote for E-TEA3718DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.