ESZ106M450AK5AA KEMET Parts by KEMET

CAP 10UF 450V ALU ELEC RADIAL

Status: Unknown
Series: ESZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 450V
Product Range ESZ Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

10 U 450V |Kemet ESZ106M450AK5AA | Newark Electronics
Aluminum Electrolytic Capacitor, 10 uF, 450 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet America
Aluminum Electrolytic Capacitor, 10 uF, 450 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESZ106M450AK5AA?

Additional datasheets, footprints and schematics for ESZ106M450AK5AA are listed on our Part Details page. You can also find images and similar parts to ESZ106M450AK5AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESZ106M450AK5AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESZ106M450AK5AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESZ106M450AK5AA fall under?

The ESZ106M450AK5AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESZ106M450AK5AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESZ106M450AK5AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESZ106M450AK5AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESZ106M450AK5AA have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ESZ106M450AK5AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESZ106M450AK5AA often in real-time on the comparison pages.

What if I can't find stock of ESZ106M450AK5AA?

You can fill out our help required form which you can use to request a quote for ESZ106M450AK5AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay