ESY687M035AL3AA KEMET Parts by KEMET

CAP 680UF 35V ALU ELEC RADIAL

Status: Unknown
Series: ESY Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 35V
Product Range ESY Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 13mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR 0.021ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

680 U 35V |Kemet ESY687M035AL3AA | Newark Electronics
Capacitor, Al Electrolytic, Cap 680 uF, Tol 20%,Vol-Rtg 35 VDC, Radial,13x20 mm | KEMET ESY687M035AL3AA | RS Americas
CAP, 680UF, 35V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 680 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESY687M035AL3AA?

Additional datasheets, footprints and schematics for ESY687M035AL3AA are listed on our Part Details page. You can also find images and similar parts to ESY687M035AL3AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESY687M035AL3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY687M035AL3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESY687M035AL3AA fall under?

The ESY687M035AL3AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESY687M035AL3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESY687M035AL3AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESY687M035AL3AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESY687M035AL3AA have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ESY687M035AL3AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESY687M035AL3AA often in real-time on the comparison pages.

What if I can't find stock of ESY687M035AL3AA?

You can fill out our help required form which you can use to request a quote for ESY687M035AL3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay